EN
  • EN
  • DE

MAX4563CEE

Part No MAX4563CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description CLICKLESS AUDIO/VIDEO SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Audio, Video
Switch Circuit SPDT, SPST
Number of Channels 4
On-State Resistance (Max) 30Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 300MHz
Features Break-Before-Make, SPI, T-Switch Configration
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631090-MAX4563CEE
Ultra Librarian 3D Model Ultra Librarian MAX4563CEE CAD Model

Description

The MAX4563CEE from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux)/demultiplexer (demux) with a single-ended configuration. This versatile component is designed to operate in a variety of systems that require precise and efficient switching of analog or digital signals. Its compact and efficient design makes it an ideal choice for portable and space-constrained applications.

Featuring a wide voltage range, the MAX4563CEE operates with a single +1.8V to +5.5V supply, or with dual ±2.7V to ±5.5V supplies, providing designers with flexibility in various circuit designs. The device boasts low power consumption, which is critical for battery-powered devices, and its low on-resistance (Ron) ensures minimal signal distortion during switching.

The MAX4563CEE comes in a 16-pin QSOP package, providing a compact footprint while allowing for a temperature range of -40°C to +85°C, making it robust enough for industrial applications. The device features break-before-make switching action, which prevents momentary shorting when switching channels. Additionally, its high off-isolation and crosstalk rejection ratios ensure that signals are cleanly and accurately routed without interference from one channel to another.

With an ESD tolerance of ±2000V, the MAX4563CEE is designed to withstand electrostatic discharges, providing reliability and durability in environments where ESD events are a concern. The device is also TTL/CMOS logic compatible, which allows for easy integration into digital systems.

Applications for the MAX4563CEE are diverse and include signal routing in audio and video equipment, communication systems, data acquisition systems, and medical equipment. Its precision and low power attributes make it particularly well-suited for handheld and portable devices where power efficiency and space are at a premium.

In summary, the MAX4563CEE from Maxim Integrated is a versatile, efficient, and reliable solution for analog signal switching, offering designers a high-quality component for their multiplexing and demultiplexing needs in various electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess