EN
  • EN
  • DE

VSC7323VH

Part No VSC7323VH
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC INTERFACE CONTROLLER / Switch IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Active
Mounting Type Surface Mount
Base Product Number VSC7323
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 902984-VSC7323VH
Ultra Librarian 3D Model Ultra Librarian VSC7323VH CAD Model

Description

Microchip Technology's VSC7323VH: A Robust Networking Solution

Microchip Technology's VSC7323VH is a high-performance, feature-rich networking product designed to meet the needs of demanding data communication applications. This versatile device is an integral component for developers looking to build or upgrade network systems with reliability and advanced capabilities.

Key Features of the VSC7323VH

  • High-Speed Performance: The VSC7323VH is engineered to deliver fast data processing and transmission, ensuring that network systems can handle high volumes of traffic with minimal latency.
  • Port Flexibility: This product offers multiple high-speed ports that support a range of data rates, making it a flexible solution for various network configurations and bandwidth requirements.
  • Energy Efficiency: With power-saving features, the VSC7323VH is designed to minimize energy consumption, making it an eco-friendly choice for environmentally conscious organizations.
  • Robust Security: Security is a top priority in network design, and the VSC7323VH comes equipped with advanced security features to protect data integrity and prevent unauthorized access.
  • Quality of Service (QoS): This device includes QoS capabilities to ensure that critical network traffic is prioritized, maintaining performance and reliability for essential services.

Applications

The VSC7323VH is ideal for a wide range of applications, including:

  • Enterprise networking equipment
  • Data center infrastructure
  • High-speed storage systems
  • Telecommunications equipment

Technical Specifications

The VSC7323VH boasts a comprehensive set of technical specifications that cater to the needs of modern network environments:

  • Interface Type: High-speed serial interfaces for seamless integration with existing hardware.
  • Data Rate: Supports various data rates to accommodate different networking standards and requirements.
  • Package: Comes in a robust package that ensures durability and long-term reliability.

In summary, Microchip Technology's VSC7323VH is a sophisticated networking solution that offers a blend of speed, efficiency, and security. Its adaptability and range of features make it a top choice for businesses and organizations looking to enhance their network infrastructure with cutting-edge technology.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess