EN
  • EN
  • DE

MAX7358ETG+T

Part No MAX7358ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications I2C
On-State Resistance (Maximum) 24Ohm
Supply Voltage , Single (V+) 2.3V ~ 5.5V
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX7358
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706337-MAX7358ETG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7358ETG+T CAD Model

Description

Maxim Integrated MAX7358ETG+T Key Switch Controller

The MAX7358ETG+T from Maxim Integrated is a highly versatile and efficient key switch controller designed to interface with a wide range of mechanical switches. This integrated circuit is ideal for applications where multiple key switches are required, such as in mobile devices, consumer electronics, and automotive control panels. Its compact design, encapsulated in a 24-pin TQFN package, makes it suitable for space-constrained applications while offering robust functionality and reliability.

Key Features:

  • Multiple Key Inputs: The MAX7358ETG+T can handle up to eight key switch inputs, reducing the number of GPIOs needed on the main processor, thus simplifying design and saving valuable board space.
  • Debounce Circuitry: Built-in debounce circuitry ensures that the key presses are noise-free and eliminates the need for external components, enhancing the overall system reliability.
  • Adjustable Key Scan Timing: The device allows for adjustable key scan timing, which can be configured to suit different application needs and optimize power consumption.
  • Interrupt Output: An interrupt output feature is included to notify the host processor of a key press event, allowing for efficient power management by waking the processor only when necessary.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for battery-powered applications where power conservation is crucial.
  • Wide Operating Voltage Range: The MAX7358ETG+T operates over a wide voltage range, accommodating various power supply levels commonly used in electronic systems.

Applications:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Automotive Control Systems
  • Consumer Electronics
  • Remote Controls

The MAX7358ETG+T key switch controller is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the user experience and streamline product design. Its ease of integration, coupled with its feature-rich capabilities, makes it an excellent choice for designers looking to create sophisticated interfaces with a minimal footprint.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8327 $54.1635
12+ $8.8884 $106.6608
18+ $8.6107 $154.9926
25+ $8.3329 $208.3225
32+ $8.0551 $257.7632
42+ $7.2218 $303.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess