EN
  • EN
  • DE

MAX310CWN+

Part No MAX310CWN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 8X1 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
On-State Resistance (Maximum) 250Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Features Break-Before-Make
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC W
Family Part Number MAX310
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 702944-MAX310CWN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX310CWN+ CAD Model

Description

The MAX310CWN+ is a precision, high-speed analog multiplexer from Maxim Integrated that offers exceptional performance for signal routing applications. Designed for systems that require low distortion and high dynamic range, this device is ideal for use in data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: The MAX310CWN+ features a single 8-channel or dual 4-channel configuration, providing flexibility for various circuit designs.
  • Low On-Resistance: With a low on-resistance of just 100 ohms, this multiplexer ensures minimal signal attenuation and preserves signal integrity.
  • Fast Switching: The device boasts fast switching times, with t<sub>ON of 250ns and t<sub>OFF of 175ns, enabling quick signal routing and reducing latency in critical applications.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply requirements and reducing system complexity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus avoiding potential damage to sensitive components.
  • ESD Protection: The MAX310CWN+ includes built-in electrostatic discharge (ESD) protection circuits, enhancing the robustness of the device in challenging environments.

Applications

The versatility of the MAX310CWN+ makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • A/D and D/A conversion systems
  • Communication system signal routing
  • Medical instrumentation

Package and Quality

The MAX310CWN+ comes in a wide-body, 18-pin SO package, ensuring compatibility with standard surface-mount processes. Maxim Integrated's commitment to quality means that this multiplexer is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

Conclusion

With its combination of speed, precision, and flexibility, the MAX310CWN+ from Maxim Integrated stands out as a superior choice for designers who require a high-performance analog multiplexer. Whether it's for prototyping or mass production, this device is sure to enhance the efficiency and effectiveness of your electronic systems.

You May Also Be Interested in

Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2996 $58.0972
15+ $6.8100 $102.1500
23+ $6.5972 $151.7356
32+ $6.3844 $204.3008
41+ $6.1715 $253.0315
55+ $5.5331 $304.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess