EN
  • EN
  • DE

KSZ8863FLL

Part No KSZ8863FLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 3PORT 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-FX/T/TX
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8863
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 171361-KSZ8863FLL
Ultra Librarian 3D Model Ultra Librarian KSZ8863FLL CAD Model

Description

Microchip Technology's KSZ8863FLL Ethernet Switch

The KSZ8863FLL from Microchip Technology is a highly integrated Ethernet switch tailored for cost-sensitive applications that require a small footprint and low power consumption. This robust networking solution is designed to enable the design of high-performance, low-power, and compact systems in the industrial, automotive, and consumer markets.

Key Features:

  • Ports: The KSZ8863FLL comes with three ports: two 10/100BASE-T/TX/FX ports and one RMII/MII interface, making it versatile for various network configurations.
  • Advanced Switch Features: It supports a comprehensive set of features such as QoS (Quality of Service) prioritization, VLAN (Virtual LAN) support, and IGMP snooping for multicast packet filtering.
  • Energy Efficiency: Incorporating Energy Efficient Ethernet (EEE) standards, the KSZ8863FLL contributes to reduced power consumption during periods of low data activity, making it an eco-friendly choice.
  • Performance: With non-blocking switch fabric, it ensures high-speed networking performance and efficient data traffic management.
  • Easy Integration: The compact 48-pin LQFP package allows for easy integration into PCB designs, saving space and simplifying the layout process.

Applications:

The KSZ8863FLL is ideal for a variety of applications where space and power are at a premium. It's commonly used in:

  • Home networking equipment
  • Networked printers and multifunction devices
  • Industrial control and automation systems
  • Automotive infotainment and diagnostics interfaces
  • Consumer electronics such as smart TVs and gaming consoles

Summary:

In summary, the KSZ8863FLL from Microchip Technology is a versatile, low-power Ethernet switch that offers a rich feature set in a compact package. Its suitability for a wide range of applications makes it an excellent choice for designers looking to enhance network connectivity while maintaining efficiency and performance.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2947 $50.3576
20+ $5.1649 $103.2980
30+ $5.0035 $150.1050
42+ $4.8421 $203.3682
54+ $4.6807 $252.7578
72+ $4.1965 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess