EN
  • EN
  • DE

CY7C65221-24LTXI

Part No CY7C65221-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB CNTRLR I2C/SPI/UART 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features USB Controller USB 2.0 I²C, SPI, UART Interface 24-QFN (4x4)
Manufacturer Cypress Semiconductor Corp
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name CY7C65221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4900
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867783-CY7C65221-24LTXI
Ultra Librarian 3D Model Ultra Librarian CY7C65221-24LTXI CAD Model

Description

The Cypress Semiconductor Corp CY7C65221-24LTXI is a USB controller with USB 2.0 I²C, SPI, UART interface.

  • Package/Case: 24-UFQFN Exposed Pad
  • Family: CY7C65221
  • Operating Temperature: -40°C to 85°C
  • Status: Limited
  • Estimated Production Lead Time: 25 weeks
  • Interface: USB 2.0 I²C, SPI, UART

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0937 $50.1295
1,305+ $0.0769 $100.3545
2,015+ $0.0745 $150.1175
2,775+ $0.0721 $200.0775
3,590+ $0.0697 $250.2230
4,800+ $0.0625 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,713 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess