EN
  • EN
  • DE

MPC8247ZQTMFA

Part No MPC8247ZQTMFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 400MHZ 516BGA / PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C
Case / Package 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number MPC82
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1319981-MPC8247ZQTMFA
Ultra Librarian 3D Model Ultra Librarian MPC8247ZQTMFA CAD Model

Description

NXP MPC8247ZQTMFA Product Overview

The NXP MPC8247ZQTMFA is a highly integrated microprocessor that is part of the PowerQUICC™ II family of processors, renowned for their exceptional performance, versatility, and integration. This processor is designed to cater to a wide range of applications, including networking, telecommunications, and embedded systems. Built on the Power Architecture® core, the MPC8247ZQTMFA offers a robust and reliable solution for complex computing tasks.

Key Features

  • High-Performance PowerPC Core: At the heart of the MPC8247ZQTMFA is a PowerPC core that operates at a high clock speed, delivering the computational power needed for demanding applications.
  • Integrated Memory Controller: The processor includes an integrated memory controller supporting SDRAM, which helps in reducing system complexity and improving overall performance.
  • On-Chip Peripherals: The MPC8247ZQTMFA comes equipped with a variety of on-chip peripherals, including dual Ethernet controllers, I2C interface, and a PCI controller, which contribute to reducing the need for additional external components.
  • Security Features: Security is a critical aspect of modern processors, and the MPC8247ZQTMFA incorporates features to ensure secure data processing and communication.

Applications

The versatility of the MPC8247ZQTMFA makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure including base stations and signal processing
  • Industrial control systems
  • Embedded computing platforms

Technical Specifications

The MPC8247ZQTMFA boasts robust technical specifications that ensure its capability to handle complex tasks:

  • CPU: PowerPC core
  • Frequency: High-speed operation
  • Memory: Integrated memory controller with SDRAM support
  • Peripherals: Dual Ethernet, I2C, PCI controller
  • Package: 516-pin BGA

In conclusion, the NXP MPC8247ZQTMFA is a powerful and versatile microprocessor that delivers high performance, extensive peripheral integration, and advanced security features, making it an ideal choice for a wide array of computing needs.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess