EN
  • EN
  • DE

PIC16LF1939-E/MV

Part No PIC16LF1939-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1939
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1085053-PIC16LF1939-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1939-E/MV CAD Model

Description

Product Overview: PIC16LF1939-E/MV

The PIC16LF1939-E/MV is a high-performance 8-bit microcontroller designed and manufactured by Microchip Technology. This versatile and powerful MCU is part of Microchip's extensive PIC16 family, renowned for their ease of use and robust feature set. The PIC16LF1939-E/MV is particularly well-suited for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and beyond.

Key Features

  • Enhanced Mid-range Core: This MCU features a 14-bit program word architecture, which improves code efficiency compared to traditional 8-bit MCUs, allowing for more complex functions and better performance.
  • Memory: The PIC16LF1939-E/MV comes with 28 KB of Flash program memory, 1 KB of EEPROM, and 1,024 bytes of RAM, providing ample space for application code and data storage.
  • I/O Ports: It boasts up to 36 I/O pins, giving designers flexibility in interfacing with external components and customizing their designs.
  • Integrated Peripherals: The microcontroller includes a range of built-in peripherals, such as an analog-to-digital converter (ADC), multiple timers, PWM modules, and serial communication modules like EUSART and MSSP (SPI/I2C).
  • Low Power Consumption: As part of the LF series, this microcontroller is optimized for low-power operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Extended Voltage Range: The device operates across a broad voltage range of 1.8V to 5.5V, providing design flexibility for various power supply conditions.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, the PIC16LF1939-E/MV is robust enough to handle harsh environmental conditions.

Applications

The PIC16LF1939-E/MV's versatility allows it to be used in a multitude of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances
  • Medical devices

Design Support

Microchip Technology provides extensive support for the PIC16LF1939-E/MV, including development tools, software libraries, and comprehensive documentation. Designers can leverage Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and easier peripheral setup.

With its rich set of features and support for a wide operating range, the PIC16LF1939-E/MV is an excellent choice for engineers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess