EN
  • EN
  • DE

BH1426KN-E2

Part No BH1426KN-E2
Manufacturer Rohm Semiconductor
Catalog RF Transmitters
Description RF XMITTER FM 76-108MHZ 28VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Frequency 76MHz ~ 108MHz
Applications Wireless Audio Link LSI
Modulation or Protocol FM
Power - Output -8dBm ~ -2dBm
Current - Transmitting 23mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 28-VFQFN
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802128-BH1426KN-E2
Ultra Librarian 3D Model Ultra Librarian BH1426KN-E2 CAD Model

Description

The BH1426KN-E2 is a wireless audio link LSI manufactured by Rohm Semiconductor.

  • Frequency Range: 76MHz to 108MHz
  • Mounting Type: PCB Surface Mount
  • Power Output: -8dBm to -2dBm
  • Transmitting Current: 23mA
  • Package: 28-VFQFN
  • Supply Voltage Range: 2.7V to 3.6V
  • Popularity: High
  • Supply and Demand: Balanced
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
NXP / Nexperia
Lowest to $22.8251
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess