EN
  • EN
  • DE

PCF7922ATT/D1AC07J

Part No PCF7922ATT/D1AC07J
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TRANSMITTER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCF7922
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791526-PCF7922ATT/D1AC07J
Ultra Librarian 3D Model Ultra Librarian PCF7922ATT/D1AC07J CAD Model

Description

The NXP PCF7922ATT/D1AC07J is a state-of-the-art integrated circuit designed for advanced security and immobilizer applications. This sophisticated chip is part of NXP's broad portfolio of automotive solutions, specifically tailored to meet the high demands of modern vehicle security systems.

Key Features

  • Advanced Encryption: The PCF7922ATT/D1AC07J incorporates cutting-edge encryption algorithms to ensure secure communication between the vehicle and its key fobs.
  • High Integration: This IC integrates multiple functions for immobilizer systems, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with energy efficiency in mind, it ensures minimal battery drain when used in key fobs and other portable applications.
  • Robust Design: Built to withstand the harsh environments typical in automotive applications, the chip offers reliable performance over a wide temperature range.

Applications

The PCF7922ATT/D1AC07J is primarily used in automotive immobilizer systems. Its robust security features make it an ideal choice for:

  • Vehicle anti-theft systems
  • Keyless entry systems
  • Remote key fobs
  • Passive keyless entry and start (PKES) systems

Technical Specifications

Some of the technical specifications of the PCF7922ATT/D1AC07J include:

  • Package: TSSOP14
  • Supply Voltage: 2.1V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Frequency Range: 315MHz, 433MHz, 868MHz, and 915MHz (region-specific)

Quality and Reliability

NXP is known for its commitment to quality, and the PCF7922ATT/D1AC07J is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for automotive manufacturers and their customers.

Integrating the PCF7922ATT/D1AC07J into your vehicle security system design can provide the peace of mind that comes with using products from a leader in automotive semiconductor solutions. Its combination of advanced features and reliable performance makes it a top choice for designers looking to enhance vehicle security.

You May Also Be Interested in

Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
NXP / Nexperia
Lowest to $22.8251
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9018 $58.8216
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6452 $291.6160
107+ $3.2687 $349.7509
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess