EN
  • EN
  • DE

PMA7105

Part No PMA7105
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description 8-BIT FLASH MCU, 8051 CPU, 12MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Infineon Technologies
Series SmartLEWIS™
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Applications Remote Control, Remote Metering
Modulation or Protocol ASK, FSK
Data Rate (Max) 20kbps
Power - Output 10dBm
Current - Transmitting 17.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 6KB Flash, 12KB ROM, 256 Byte RAM
Voltage - Supply 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-38
Standard Package 2,722 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 656162-PMA7105
Ultra Librarian 3D Model Ultra Librarian PMA7105 CAD Model

Description

The SmartLEWIS™ RF Transmitter is a high-performance electronic component designed for remote control and remote metering applications.

  • Frequency Range: 315MHz, 434MHz, 868MHz, and 915MHz
  • Memory Size: 6KB Flash, 12KB ROM, and 256 Byte RAM
  • Modulation/Protocol: ASK and FSK
  • Power Output: 10dBm
  • Package: Surface mount
  • Antenna Connector: PCB antenna connector
  • Voltage Range: 1.9V to 3.6V

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess