EN
  • EN
  • DE

TDA5103A

Part No TDA5103A
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description ASK Transmitter 345 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1266061-TDA5103A
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5103A CAD Model

Description

The TDA5103A is a single-chip Phase-Locked Loop (PLL) transmitter IC designed for remote control and wireless data transmission applications. Manufactured by Infineon Technologies, this transmitter IC operates in the 433 MHz frequency band and is optimized for low-power consumption and high transmission efficiency. Its integrated design simplifies the implementation of remote control systems and wireless communication devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive and building access control systems.
  • Remote Control Devices: Implemented in remote controls for TVs, garage door openers, and other consumer electronics.
  • Wireless Security Systems: Employed in wireless alarm systems and security sensors.
  • Industrial Remote Control: Integrated into remote control systems for industrial machinery and equipment.
  • Wireless Sensor Networks: Used as a transmitter in wireless sensor nodes for data collection and control.

Features

  • 433 MHz Operation: Operates in the license-free 433 MHz ISM (Industrial, Scientific, and Medical) band.
  • Single-Chip PLL Transmitter: Integrates all the necessary components for RF transmission in a single IC.
  • ASK Modulation: Uses Amplitude Shift Keying (ASK) modulation for simple and efficient data transmission.
  • Low Power Consumption: Designed for battery-powered applications with minimal power drain.
  • High Transmission Efficiency: Provides efficient RF power output for reliable communication range.

Benefits

  • Simplified System Design: Reduces the complexity and cost of remote control and wireless transmission systems.
  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Reliable Communication: Provides stable and reliable wireless communication over a reasonable distance.
  • Cost-Effective Solution: Offers a competitive price point for high-volume applications.
  • Easy Integration: Designed for straightforward integration into various electronic circuits.

Additional Details

The TDA5103A typically requires a supply voltage of 3V to 5V. It features an on-chip crystal oscillator, simplifying the clock generation requirements. The output power is typically around 5 dBm, providing a sufficient range for most remote control applications. The IC is available in a small outline package, making it suitable for compact electronic devices. The Infineon TDA5103A is a reliable and efficient solution for wireless data transmission needs. It supports various data rates up to 10 kbps, making it suitable for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
NXP / Nexperia
Lowest to $22.8251
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess