EN
  • EN
  • DE

MIC2800-G2SYML-TR

Part No MIC2800-G2SYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LNR 2MHZ 16QFN / PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Mfr Microchip Technology
Series -
Package Tape & Reel
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 1.05V, 300mA
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2800
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000 pcs
Win Source Part Number 1382889-MIC2800-G2SYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2800-G2SYML-TR CAD Model

Description

Introducing the MIC2800-G2SYML-TR from Microchip Technology

The MIC2800-G2SYML-TR is a high-performance power management integrated circuit (PMIC) designed by the renowned Microchip Technology. This versatile component is engineered to cater to a broad range of applications, ensuring reliable and efficient power management solutions for today's sophisticated electronic systems.

Key Features

  • Multiple Outputs: The MIC2800-G2SYML-TR provides two high-efficiency, 2.5A synchronous buck regulators and one 150mA LDO, making it a compact and efficient solution for systems requiring multiple power rails.
  • Wide Input Voltage Range: Its input voltage range from 2.7V to 5.5V allows for flexibility in various battery-powered and fixed-supply applications.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling customization to meet specific design requirements.
  • High-Efficiency Operation: The synchronous buck regulators offer high efficiency, which is critical for prolonging battery life in portable devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from potential damage due to overheating or excessive current draw.
  • Small Form Factor: Available in a 20-QFN (4x4mm) package, the MIC2800-G2SYML-TR is ideal for space-constrained applications.

Applications

The MIC2800-G2SYML-TR is a versatile PMIC that can be employed in a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless and IoT devices
  • Embedded systems
  • Industrial controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2800-G2SYML-TR is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even in the most demanding conditions. The device is available in a tape and reel format, denoted by the '-TR' suffix, facilitating efficient assembly for high-volume production.

With its combination of high efficiency, multiple outputs, and compact size, the MIC2800-G2SYML-TR from Microchip Technology stands out as a superior choice for designers seeking a robust power management solution.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,973 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess