EN
  • EN
  • DE

LTC3633AIFE-1#PBF

Part No LTC3633AIFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.6V to 20V Synchronous Step Down Single-Out 1.5V to 12V 3A 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 3 A
Current - Output 2 3 A
Efficiency 95 %
Lead Free Yes
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Voltage 12 V
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Min Output Voltage 1.5 V
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
Output Current 3 A
Output Type Adjustable
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Voltage - Output 1 12 V
Voltage - Output 2 12 V
Win Source Part Number 1022201-LTC3633AIFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3633AIFE-1#PBF CAD Model

Description

The LTC3633AIFE-1#PBF is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, engineered to deliver efficient power conversion for a variety of applications. This regulator is capable of providing two independent output voltages from a single input, making it an ideal solution for systems requiring multiple supply rails.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 20V, accommodating a variety of power sources including standard 5V, 12V, and intermediate bus voltages.
  • Dual Independent Outputs: It offers two outputs that can deliver up to 3A of continuous current each, with output voltages that can be set down to 0.6V with a high accuracy of ±1% over temperature.
  • High Efficiency: The LTC3633AIFE-1#PBF features a high efficiency of up to 95%, reducing power loss and improving overall system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 500kHz to 4MHz, allowing designers the flexibility to optimize component size and efficiency.
  • Low Dropout Operation: Its low dropout mode enables operation with minimal difference between input and output voltage, which is particularly useful during low input voltage conditions.

Applications:

With its robust feature set, the LTC3633AIFE-1#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Portable Battery-Powered Devices

Quality and Reliability:

The LTC3633AIFE-1#PBF is packaged in a thermally enhanced 28-lead TSSOP package with exposed pad for improved thermal performance. It is RoHS compliant and manufactured to Linear Technology's high standards for quality and reliability, ensuring dependable operation in critical applications.

Ordering Information:

For ordering and additional information about the LTC3633AIFE-1#PBF, please visit Linear Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess