EN
  • EN
  • DE

MAX20002ATPB/V+T

Part No MAX20002ATPB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Manufacturer Package Identifier T2055+4C
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Configuration Positive
Output Current 2 A
Output Type Programmable (Fixed)
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075134-MAX20002ATPB/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20002ATPB/V+T CAD Model

Description

Maxim Integrated's MAX20002ATPB/V+T Automotive Step-Down Converter

The MAX20002ATPB/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications. This advanced power solution is engineered to meet the stringent demands of the automotive industry, providing reliable and efficient voltage regulation for a variety of in-vehicle systems.

Key Features:

  • High Efficiency: The device boasts an excellent efficiency rate, which reduces power loss and heat generation, thereby extending the life of electronic components.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX20002ATPB/V+T is versatile and capable of handling the fluctuations commonly found in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific application requirements, which is critical for the diverse power needs of modern vehicles.
  • Robust Protection Features: The converter includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard against a variety of fault conditions.
  • Compact Package: Housed in a small 4mm x 4mm TQFN package, the MAX20002ATPB/V+T saves valuable board space, which is a crucial factor in the design of automotive electronics.

Applications:

The MAX20002ATPB/V+T is ideally suited for automotive applications where efficient power conversion is necessary. It is commonly used in infotainment systems, advanced driver-assistance systems (ADAS), body electronics, and other automotive-related power systems that require a stable and efficient power supply.

Quality and Reliability:

Maxim Integrated is known for their commitment to quality, and the MAX20002ATPB/V+T is no exception. It is designed to meet the AEC-Q100 standard, ensuring high reliability and performance under the harsh conditions typical of automotive environments.

Overall, the MAX20002ATPB/V+T is a testament to Maxim Integrated's expertise in power management technology, offering automotive system designers a compact, efficient, and reliable power conversion solution.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess