EN
  • EN
  • DE

NTHD4508NT1G

Part No NTHD4508NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 3A CHIPFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 75 mOhm @ 3.1A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 4nC @ 4.5V
Max Input Capacitance 180pF @ 10V
Maximum Power Dissipation 1.13W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Win Source Part Number 060643-NTHD4508NT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NTHD4508NT1G CAD Model

Description

ON Semiconductor NTHD4508NT1G Dual N-Channel Power MOSFET

The ON Semiconductor NTHD4508NT1G is a high-performance, dual N-channel Power MOSFET designed to deliver efficient power management and switching for a variety of applications. This compact and energy-efficient device is an excellent choice for space-constrained and power-sensitive designs, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The NTHD4508NT1G boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, reducing switching losses and enhancing performance.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies within a single package.
  • Power Saving: The device is optimized for power saving, making it ideal for battery-powered systems where energy conservation is critical.
  • Compact Size: The small footprint of this MOSFET makes it an excellent choice for portable electronics, where space is at a premium.

Applications

The NTHD4508NT1G is versatile and can be used in a wide range of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Product Specifications

The NTHD4508NT1G offers the following specifications:

  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 6.7A
  • Power Dissipation: 1.56W
  • Operating Temperature Range: -55°C to 150°C
  • Package: 6-Lead TSOP

With its robust construction and advanced technology, the ON Semiconductor NTHD4508NT1G is engineered to meet the stringent requirements of modern electronic systems, offering a reliable and efficient solution for power switching needs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,078 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess