EN
  • EN
  • DE

2RL1000M-8

Part No 2RL1000M-8
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1000V 5KA 2 POLE REEL / Gas Discharge Tube 1000 V 5000A (5kA) ±20% 2 Pole User Defined
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1000 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type User Defined
Package / Case Cylinder No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361235-2RL1000M-8
Ultra Librarian 3D Model Ultra Librarian 2RL1000M-8 CAD Model

Description

The 1361235-2RL1000M-8 is a gas discharge tube arrester (GDT) used for circuit protection against high voltage surges. YAGEO

  • Voltage DC Spark Over: 1000 V
  • Impulse Discharge Current: 5000A (5kA) ±20%
  • Number of Poles: Two
  • Package: Tape & Reel

You May Also Be Interested in

Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1963 $50.0565
545+ $0.1837 $100.1165
850+ $0.1774 $150.7900
1,215+ $0.1647 $200.1105
1,580+ $0.1584 $250.2720
1,975+ $0.1520 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess