EN
  • EN
  • DE

G6KU-2F-RF-TR09 DC5

Part No G6KU-2F-RF-TR09 DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description Omron HF SMT Relay (Tape & Reel)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Coil Current 21.1 mA
Coil Power 100 mW
Coil Resistance 237 Ω
Coil Type Latching, Single Coil
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Gold, Silver
Maximum Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operate Time 3 ms
Packaging Tape & Reel (TR)
Relay Type RF
Release Time 3 ms
RoHS Compliant
Termination Gull Wing
Throw Configuration DPDT
Win Source Part Number 1001312-G6KU-2F-RF-TR09 DC5
Categories Signal Relays,Up to 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2F-RF-TR09 DC5 CAD Model

Description

The G6KU-2F-RF-TR09 DC5 is a signal relay manufactured by Omron. The product is designed to operate @ a coil voltage of 5 V and has a DPDT throw configuration.

  • Coil Voltage: 5 V
  • Throw Configuration: DPDT
  • Packaging: Tape & Reel (TR)
  • Mounting Type: Surface Mount Technology (SMT)
  • RoHS Compliant: Yes
  • Maximum Temperature: 70 °C
  • Minimum Temperature: -40 °C

You May Also Be Interested in

FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess