EN
  • EN
  • DE

DS25BR100TSD

Part No DS25BR100TSD
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169156-DS25BR100TSD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25BR100TSD CAD Model

Description

The DS25BR100TSD, manufactured by National Semiconductor (now Texas Instruments), is a 2.5 Gbps 1:1 Buffer/Repeater with Transmit De-Emphasis. This device is designed to extend the signaling distance and improve signal integrity in high-speed data transmission systems. It compensates for Inter-Symbol Interference (ISI) introduced by cables and backplanes, ensuring reliable data transfer. Note that this part is designated as END-OF-LIFE.

Applications:

  • Backplanes: Used in backplane applications to improve signal integrity and extend transmission distances.
  • Cable Extension: Employed to extend the reach of cables in high-speed data links.
  • High-Speed Data Transmission: Suitable for applications requiring reliable data transfer at speeds up to 2.5 Gbps.
  • Storage Systems: Incorporated in storage systems to enhance signal quality in data paths.
  • Networking Equipment: Used in networking equipment to improve signal integrity over longer distances.

Features:

  • 2.5 Gbps Operation: Supports data rates up to 2.5 Gbps.
  • Transmit De-Emphasis: Compensates for ISI by pre-emphasizing the transmitted signal.
  • Low Power Consumption: Minimizes power consumption, making it suitable for power-sensitive applications.
  • Adjustable De-Emphasis Levels: Allows for fine-tuning of the de-emphasis to optimize signal integrity.
  • Single Supply Operation: Operates from a single supply voltage, simplifying system design.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by compensating for ISI.
  • Extended Transmission Distance: Increases the distance over which reliable data transmission can occur.
  • Reduced Bit Error Rate (BER): Lowers the BER by improving signal quality.
  • Simplified System Design: Simplifies the design of high-speed data links.
  • Enhanced System Reliability: Improves the overall reliability of the data transmission system.

Additional Details:

The DS25BR100TSD operates from a 3.3V supply. It features adjustable transmit de-emphasis, allowing the user to optimize the signal for different cable lengths and backplane characteristics. The device is available in a space-saving package. The de-emphasis levels are adjustable to compensate for losses at different frequencies. The part is specifically designed to address signal integrity issues in high-speed backplane and cable interconnects. As this part is designated as END-OF-LIFE, consider alternative solutions for new designs.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9582 $51.4566
31+ $3.2478 $100.6818
48+ $3.1463 $151.0224
66+ $3.0448 $200.9568
85+ $2.9433 $250.1805
114+ $2.6388 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess