EN
  • EN
  • DE

BZV90-C8V2

Part No BZV90-C8V2
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157587-BZV90-C8V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C8V2 CAD Model

Description

Product Overview: BZV90-C8V2 by NXP

The BZV90-C8V2 is a robust and high-performance Zener diode designed by NXP Semiconductors, a leader in the field of electronic components. This device is engineered to provide a precise voltage regulation solution for a variety of applications. The BZV90-C8V2 is part of NXP's extensive Zener diode product line, known for their reliability and quality.

Key Features

  • Nominal Zener Voltage: 8.2V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation capability of up to 1.3W, this Zener diode can handle significant amounts of power, making it suitable for robust applications.
  • High Stability: The BZV90-C8V2 offers excellent stability, ensuring consistent performance over time and under varying environmental conditions.
  • Low Dynamic Impedance: This feature minimizes voltage variation under load, providing a more stable Zener voltage.
  • Package: The device comes in a compact, surface-mountable SOD64 package, which is ideal for space-constrained applications and ensures ease of integration into various circuit designs.

Applications

The BZV90-C8V2 is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in voltage monitoring circuits
  • Overvoltage and transient voltage protection

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZV90-C8V2 is manufactured with stringent quality control processes, ensuring that each diode meets NXP's high standards for performance and reliability. This commitment to quality makes the BZV90-C8V2 a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

Whether you're designing power management systems, looking to protect delicate electronics, or need a reliable reference voltage source, the BZV90-C8V2 by NXP is an excellent choice that combines performance, stability, and quality in a compact package.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8917 $56.7510
65+ $1.5522 $100.8930
100+ $1.5037 $150.3700
140+ $1.4552 $203.7280
180+ $1.4067 $253.2060
240+ $1.2612 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess