EN
  • EN
  • DE

BL1101

Part No BL1101
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description BL1101
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153581-BL1101
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1101 CAD Model

Description

The SHANGHAI BELLING CO., LTD. BL1101 is a monolithic integrated circuit, often used as a low-power audio amplifier. Given its 'End-Of-Life' status, it's likely encountered in legacy designs or repair scenarios.

Applications:

  • Audio Amplification: Used as an audio amplifier in portable devices.
  • Low-Power Audio Systems: Employed in low-power audio systems, such as radios and intercoms.
  • Consumer Electronics: Commonly found in older consumer electronics products.

Features:

  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • Monolithic IC: Integrated circuit in a single package.
  • Simple Design: Easy to implement in audio amplifier circuits.

Benefits:

  • Compact Solution: Provides a compact solution for audio amplification.
  • Low Power Operation: Suitable for battery-powered devices.
  • Cost-Effective: Was a cost-effective solution for audio amplification in its time.

Additional Details:

The BL1101 typically operates at low voltage. The gain and output power characteristics vary. Refer to the original datasheet for detailed electrical characteristics and application guidelines. Given its end-of-life status, finding a replacement may be necessary for new designs. Consult SHANGHAI BELLING CO., LTD. documentation for potential replacement parts or alternative solutions. The package type is typically a small outline package (SOP) or dual-in-line package (DIP).

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess