EN
  • EN
  • DE

MAX16904SATB55/V+T

Part No MAX16904SATB55/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 28 V
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 5.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 28 V
Output Configuration Positive
Output Current 600 mA
Output Type Fixed
Output Voltage 5 V
RoHS Compliant
Switching Frequency 2.1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1074997-MAX16904SATB55/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16904SATB55/V+T CAD Model

Description

Maxim Integrated MAX16904SATB55/V+T Automotive Step-Down Converter

The MAX16904SATB55/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous standards of the automotive industry. This compact and robust power management integrated circuit (PMIC) is ideal for applications requiring a regulated output voltage from a higher-voltage battery or power supply.

With an input voltage range of 3.5V to 28V, the MAX16904SATB55/V+T is versatile enough to handle the fluctuating voltages typical in automotive environments, making it an excellent choice for powering microprocessors, sensors, and other electronic components within vehicles. It supports an output current of up to 400mA, ensuring sufficient power for a variety of applications.

The device operates at a fixed switching frequency of 2.1MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power solution that can easily fit into space-constrained automotive applications. Additionally, the high-frequency operation minimizes interference with AM radio bands, a critical consideration for automotive designs.

One of the key features of the MAX16904SATB55/V+T is its robust thermal performance. It is designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme automotive conditions. Furthermore, the device is protected against overvoltage, overcurrent, and overtemperature, enhancing its durability and longevity in the field.

The MAX16904SATB55/V+T also offers a low quiescent current, which is crucial for reducing standby power consumption and extending battery life in automotive applications. This feature is particularly beneficial for vehicles with start-stop systems or those that require long periods of operation with the engine off.

This step-down converter comes in a small, thermally-enhanced TDFN package with a wettable flank, which simplifies inspection and enhances solder joint reliability. The MAX16904SATB55/V+T is designed to meet the AEC-Q100 standard, which is a key requirement for automotive power management solutions, ensuring that the device can withstand the harsh conditions of automotive environments.

In summary, the MAX16904SATB55/V+T from Maxim Integrated is a reliable and efficient solution for automotive power supply requirements, providing a regulated output with high efficiency, thermal protection, and a compact form factor suitable for modern vehicle electronics.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess