EN
  • EN
  • DE

MAX16904SAUE50+

Part No MAX16904SAUE50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Evaluation Kit Yes
Max Input Voltage 28 V
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 28 V
Output Voltage 5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.275 MHz
Win Source Part Number 1074998-MAX16904SAUE50+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16904SAUE50+ CAD Model

Description

Maxim Integrated's MAX16904SAUE50+ Automotive Step-Down Converter

The MAX16904SAUE50+ is a high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated, tailored for automotive applications. This robust and reliable voltage regulator is capable of delivering up to 1A of continuous current while operating from a 3.5V to 28V input voltage range, making it ideal for a wide array of automotive power systems.

With its compact uMAX-16 package, the MAX16904SAUE50+ is engineered to minimize the space required on the PCB, a critical feature for modern automotive designs where space is at a premium. The device boasts an impressive fixed switching frequency of 2.1MHz, which allows for smaller external components, further reducing the overall solution size and improving noise performance in sensitive RF and audio applications.

Safety and reliability are paramount in automotive environments, and the MAX16904SAUE50+ does not disappoint. Featuring a range of protective measures, including cycle-by-cycle current limit, over-temperature protection, and under-voltage lockout, the device ensures stable and secure operation under various conditions. Additionally, the converter's low quiescent current contributes to energy efficiency, which is especially beneficial in battery-operated systems.

The MAX16904SAUE50+ delivers a fixed 5V output voltage with high accuracy, which is essential for powering sensitive automotive electronics such as sensors, microcontrollers, and infotainment systems. Its excellent transient response and low output voltage ripple are key for maintaining the performance and longevity of these critical components.

Maxim Integrated's commitment to quality is evident in the MAX16904SAUE50+, which is designed to meet the rigorous standards of the automotive industry. Whether it's for powertrain, body electronics, or infotainment systems, this step-down converter is an exemplary choice for designers looking for a reliable, space-efficient power solution.

Key Features:

  • 3.5V to 28V Input Voltage Range
  • Up to 1A Output Current
  • Fixed 5V Output Voltage
  • High 2.1MHz Switching Frequency
  • Low Quiescent Current
  • Integrated Protection Features
  • Compact uMAX-16 Package

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess