EN
  • EN
  • DE

ADT7462ACPZ

Part No ADT7462ACPZ
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 744280-ADT7462ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ CAD Model

Description

ON Semiconductor's ADT7462ACPZ: A Comprehensive Thermal Management Solution

The ADT7462ACPZ from ON Semiconductor is a versatile and high-performance temperature sensor and fan controller IC, designed to cater to the demanding thermal management requirements of modern electronic systems. This precision device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which offers a space-saving footprint for densely packed PCBs.

Key Features

  • Multiple Temperature Sensors: The ADT7462ACPZ integrates a total of seven temperature sensors - one internal and six external. These sensors provide accurate monitoring of system temperature, ensuring that devices operate within their specified thermal limits.
  • Dynamic Fan Control: It features sophisticated fan control capabilities, supporting up to four fans. The device can adjust fan speeds based on temperature readings, promoting energy-efficient cooling and noise reduction.
  • Programmable Temperature Zones: Users can define multiple temperature zones, each with its own temperature limits and fan speed profiles, allowing for targeted and efficient thermal management across different system components.
  • Flexible Interface Options: The ADT7462ACPZ includes both an I²C-compatible and an SMBus interface for easy integration with a host controller, enabling real-time temperature monitoring and fan speed adjustments.

Applications

With its comprehensive feature set, the ADT7462ACPZ is ideally suited for a broad range of applications, including:

  • Desktop and Notebook Computers
  • Server and Telecommunications Equipment
  • Industrial and Embedded Systems
  • Consumer Electronics

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ADT7462ACPZ delivers reliable performance under various operating conditions. Its ability to manage and control thermal environments actively helps extend the lifespan of electronic components, prevent thermal runaway, and maintain system stability.

Whether you are developing a high-performance computing platform, designing a sophisticated industrial system, or seeking to enhance the thermal efficiency of consumer electronics, the ADT7462ACPZ offers a powerful and flexible solution to meet your thermal management needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess