The ON Semiconductor NVMFS5C450NT1G is a high-performance, Power MOSFET designed to deliver efficient power management and conversion in a compact package. Ideal for a wide range of applications, including automotive systems, DC-DC converters, power supplies, and more, this MOSFET is a testament to ON Semiconductor's commitment to providing advanced energy-efficient solutions.
Key Features
- High Current Capability: The NVMFS5C450NT1G is capable of handling continuous drain currents up to 41A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) of just 4.4 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency.
- Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuit topologies.
- Enhanced Thermal Performance: The device comes in a compact 5x6 mm² package that provides excellent thermal performance, ensuring reliability even under high load conditions.
- Robustness: Built to withstand harsh conditions, it features a maximum junction temperature of 175°C and is AEC-Q101 qualified for automotive applications.
Applications
- Automotive systems
- DC-DC converters
- Power supply modules
- Motor control circuits
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
40V |
| Continuous Drain Current (ID) |
41A |
| Power Dissipation (PD) |
48W |
| RDS(on) |
4.4 mΩ |
| Package |
5x6mm² |
The NVMFS5C450NT1G is a testament to ON Semiconductor's dedication to providing state-of-the-art semiconductor technologies that empower designers to create innovative, energy-efficient, and robust electronic systems.