EN
  • EN
  • DE

RT9909APQV

Part No RT9909APQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301885-RT9909APQV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9909APQV CAD Model

Description

The RT9909APQV is a highly integrated power management IC (PMIC) designed and manufactured by Richtek USA Inc. It is specifically designed for portable applications, offering a comprehensive power solution for devices requiring multiple voltage rails and efficient power conversion. This PMIC integrates several key functions, including buck converters, LDO regulators, and a power control logic, making it an ideal choice for space-constrained and power-sensitive applications.

Applications:

  • Smartphones: Powering core processors, memory, display drivers, and other peripheral devices.
  • Tablets: Managing power distribution to the CPU, GPU, display, and connectivity modules.
  • Portable Gaming Devices: Regulating power for the processor, graphics, and display, ensuring optimal performance and battery life.
  • Handheld Medical Devices: Providing stable and regulated power to sensitive medical sensors and processing units.
  • Wearable Technology: Efficiently powering sensors, communication modules, and displays in smartwatches and fitness trackers.

Features:

  • Multiple Buck Converters: Provides high-efficiency step-down conversion for core voltages.
  • Low Dropout (LDO) Regulators: Offers clean and stable power for sensitive analog and digital circuits.
  • I2C Interface: Allows for flexible programming and monitoring of power settings.
  • Dynamic Voltage Scaling (DVS): Enables adaptive voltage control to optimize power consumption based on system load.
  • Over-Voltage Protection (OVP): Protects the system from voltage surges.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the IC to prevent damage in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating by shutting down when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Highly efficient power conversion and low quiescent current maximize battery run-time.
  • Reduced System Size: Integrated solution minimizes the number of external components, saving board space.
  • Improved System Reliability: Comprehensive protection features ensure robust operation and prevent damage from electrical faults.
  • Simplified Design: Integrated functions simplify the design and layout of power management circuits.
  • Flexibility: I2C interface allows for easy configuration and monitoring of power settings.

Additional Details:

The RT9909APQV is designed to operate from a wide input voltage range, making it compatible with various battery chemistries. It offers a variety of output voltage options to accommodate the needs of different system components. Detailed specifications regarding efficiency, voltage regulation, and thermal performance can be found in the Richtek datasheet. The IC also incorporates sophisticated power management algorithms to optimize power consumption based on real-time system demands.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess