Product Overview: DBP12TLC-7 - Diodes Incorporated
The DBP12TLC-7 is a high-quality, robust electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This discrete semiconductor product is part of Diodes Incorporated's extensive range of diodes, which are designed to offer efficient performance in various electronic applications.
Key Features
- Low Capacitance: The DBP12TLC-7 features a low capacitance design, making it ideal for high-speed signal switching and data line filtering in applications where maintaining signal integrity is crucial.
- High Surge Capability: With its high surge capability, this product can withstand transient overvoltage conditions, ensuring reliability and longevity in harsh electrical environments.
- Surface Mount Package: Its surface mount design allows for efficient assembly on printed circuit boards (PCBs), contributing to the miniaturization of electronic devices.
- Lead-Free and RoHS Compliant: Complying with environmental regulations, the DBP12TLC-7 is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.
Applications
The DBP12TLC-7 is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Protection of I/O interfaces
- USB 2.0 power and data line protection
- Portable electronics
- Smartphones and other mobile devices
- High-speed data line filtering
Technical Specifications
With a commitment to quality, Diodes Incorporated ensures that the DBP12TLC-7 meets stringent technical specifications. Key specifications include:
- Maximum Working Voltage: 12V
- Breakdown Voltage: 13.3V (Min) to 14.7V (Max)
- Clamping Voltage: 19V at 1A
- Peak Pulse Power Dissipation: 350W (8/20μs waveform)
- ESD Capability: ±15kV (air), ±8kV (contact)
- Operating Temperature Range: -55°C to +150°C
For engineers and designers looking for a reliable diode for circuit protection, the DBP12TLC-7 from Diodes Incorporated is an excellent choice. Its combination of low capacitance, high surge capability, and compliance with environmental standards makes it a go-to component for modern electronic designs.