Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 249688-D1587
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D1587 CAD Model

Description

Overview

The D1587 is an advanced electronic component crafted for high-performance applications, providing superior stability and efficiency across a wide range of temperatures and conditions.

Features and Benefits

  • High Thermal Conductivity: Ensures adequate heat dissipation for long-term operation.
  • Low Power Loss: Increases efficiency and reduces energy costs.
  • Versatile Application: Suitable for diverse uses.

Applications

  • Renewable Energy Systems
  • Telecommunications Infrastructure
  • Motor Drives
  • Electric Vehicles

The D1587 is an excellent choice for projects emphasizing sustainable energy solutions and high reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for DDX-4100A13TR
ON Semiconductor
Need more? Email Us
ECAD model for DCG015-TL
STMicroelectronics
Need more? Email Us
ECAD model for DB3150R2A/7
DSP
Need more? Email Us
ECAD model for DE56CP538LE3BLC
Sanken
Need more? Email Us
ECAD model for DDSFPB-64-P
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for DC16-73
STMicroelectronics
Need more? Email Us
ECAD model for DB3200DULT/8HF
DSP
Need more? Email Us
ECAD model for DE56CP118NE3ALC
SOSHIN
Need more? Email Us
ECAD model for DBF71B105-CSR-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention