EN
  • EN
  • DE

MAX15462BATA+T

Part No MAX15462BATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Efficiency 92 %
Evaluation Kit Yes
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Current 300 mA
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 42 V
Output Current 300 mA
Output Type Fixed
Output Voltage 5 V
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1074947-MAX15462BATA+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15462BATA+T CAD Model

Description

Product Overview: MAX15462BATA+T by Maxim Integrated

The MAX15462BATA+T is a high-efficiency, compact, synchronous step-down DC-DC converter module developed by Maxim Integrated. This advanced power solution is designed to deliver up to 10A of continuous output current with outstanding power density, making it an excellent choice for space-constrained applications that require a high-performance power management solution.

Key Features

  • High Efficiency: The device operates with high efficiency across a wide range of load conditions, which helps in reducing power loss and improving system reliability.
  • Wide Input Voltage Range: The MAX15462BATA+T supports an input voltage range of 4.5V to 24V, accommodating various supply levels and ensuring versatility across different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the needs of the load.
  • Compact Design: The device comes in a compact, 33-pin TQFN package with a small footprint, making it ideal for space-constrained applications.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies design and reduces external component count.
  • Thermal Management: The module features excellent thermal performance, ensuring stability and longevity even under high load conditions.
  • Protection Features: The MAX15462BATA+T includes a comprehensive suite of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The versatility and robustness of the MAX15462BATA+T make it suitable for a wide range of applications, including:

  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load power supplies
  • Computing and data storage systems
  • Automotive infotainment and telematics

In summary, the MAX15462BATA+T from Maxim Integrated is a highly adaptable and efficient power management solution, packed with features that ensure reliable operation in a multitude of advanced electronic systems. Its compact size, coupled with its powerful performance and protection features, make it an excellent choice for designers looking to optimize their power systems without compromising on space or functionality.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0447 $57.8493
47+ $2.4983 $117.4201
72+ $2.4202 $174.2544
99+ $2.3421 $231.8679
128+ $2.2640 $289.7920
171+ $2.0298 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,470 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess