EN
  • EN
  • DE

MAX16992ATCC/V+T

Part No MAX16992ATCC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Sync Yes
Evaluation Kit Yes
Max Duty Cycle 85 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 1
Number of Outputs 1
Number of Pins 12
Operating Supply Voltage 36 V
Output Configuration Positive
Output Current 1 A
Output Voltage 36 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.5 MHz
Synchronous Rectifier No
Topology Boost, SEPIC
Win Source Part Number 1075031-MAX16992ATCC/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16992ATCC/V+T CAD Model

Description

Maxim Integrated's MAX16992ATCC/V+T Automotive-Grade Power Management IC

The MAX16992ATCC/V+T from Maxim Integrated stands out as a cutting-edge power management integrated circuit (PMIC) specifically designed to meet the rigorous demands of automotive applications. This high-performance component is engineered to provide efficient, reliable power conversion within a compact package, making it an ideal solution for space-constrained automotive environments.

One of the key features of the MAX16992ATCC/V+T is its ability to support a wide input voltage range, which is critical for automotive electronics that must operate reliably under variable conditions. This flexibility ensures that the device can handle the fluctuations inherent in automotive power systems, such as those caused by cold cranking or load dump scenarios.

The device incorporates advanced step-down converters that deliver high-efficiency power conversion, minimizing heat generation and improving overall system performance. The high switching frequency of these converters also allows for the use of smaller external components, reducing the PCB footprint and helping to save valuable space in automotive designs.

The MAX16992ATCC/V+T is also designed with robust protection features in mind. It includes overvoltage, undervoltage, and overtemperature protections, ensuring that the connected electronic systems are shielded from potential damage caused by abnormal operating conditions. Additionally, the built-in short-circuit protection adds an extra layer of safety, preserving the integrity of both the power management IC and the downstream electronics.

Maxim Integrated has packaged the MAX16992ATCC/V+T in a thermally enhanced, lead(Pb)-free, 12-pin TDFN package with an exposed pad. This package design not only facilitates better thermal dissipation but also complies with the automotive industry's environmental standards, avoiding the use of hazardous substances.

In summary, the MAX16992ATCC/V+T is a purpose-built PMIC that combines efficiency, compact design, and robust protection features to meet the stringent requirements of automotive power systems. Its advanced technology ensures reliable performance, making it a preferred choice for designers looking to enhance the power management capabilities of their automotive applications.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess