EN
  • EN
  • DE

MAX1686EUA+

Part No MAX1686EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Max Duty Cycle 50 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Max Supply Voltage 4.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Outputs 1
Output Current 12 mA
Output Voltage 4.75 V
RoHS Compliant
Switching Frequency 1 MHz
Topology Charge Pump
Win Source Part Number 1074996-MAX1686EUA+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1686EUA+ CAD Model

Description

The MAX1686EUA+ from Maxim Integrated is a high-efficiency, low-dropout linear regulator designed for applications requiring a high level of performance in a small package. This regulator is ideal for portable electronics, where extended battery life and reduced space are critical considerations.

Key Features

  • Input Voltage Range: The MAX1686EUA+ operates with an input voltage range of 2.5V to 11V, making it suitable for a variety of battery configurations and power supplies.
  • Adjustable Output: The output voltage is adjustable from 1.25V to 5.5V, which allows for a high degree of flexibility in matching the voltage requirements of different loads.
  • High Output Current: This regulator can deliver up to 500mA of output current, sufficient for powering many small to medium-sized devices.
  • Low Dropout Voltage: The low dropout voltage of just 125mV at 250mA load minimizes power loss and improves efficiency, which is critical for battery-powered applications.
  • Thermal Protection: Built-in thermal overload protection safeguards the device against damage from overheating.
  • Short-Circuit Protection: The MAX1686EUA+ also includes short-circuit protection to ensure stability and reliability under adverse conditions.
  • Package: It is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX1686EUA+ makes it well-suited for a range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • Personal digital assistants (PDAs)
  • Wireless and DSL modems

Conclusion

Maxim Integrated's MAX1686EUA+ is a robust and versatile linear regulator that offers high efficiency, low dropout voltage, and a flexible output voltage range. Its compact size and comprehensive protection features make it an excellent choice for designers looking to optimize power management in their portable and space-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess