EN
  • EN
  • DE

SI6925DQ-T1

Part No SI6925DQ-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322526-SI6925DQ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6925DQ-T1 CAD Model

Description

The SI6925DQ-T1 is a dual N-channel MOSFET manufactured by Silicon Labs, specifically designed for efficient power switching and load management applications. This MOSFET integrates two independent N-channel MOSFETs within a single package, optimizing board space and enhancing circuit efficiency. With its low on-resistance and rapid switching capabilities, it is well-suited for various applications, including DC-DC converters, load switching, and power management in portable electronic devices.

Applications:

  • DC-DC Converters: Used for voltage regulation and efficient power conversion.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management: Employed in power distribution and control circuits.
  • Motor Control: Well-suited for controlling small DC motors.
  • Battery Management Systems (BMS): Can be incorporated into BMS for battery protection and control.

Features:

  • Dual N-Channel MOSFET: Features two independent N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact Package: Saves board space and enables smaller, more densely packed designs.
  • Fast Switching Speed: Minimizes switching losses, contributing to higher efficiency.

Benefits:

  • Increased Power Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital logic circuits.
  • Reduced Board Space: Dual MOSFETs in a single package reduce component count and board area.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation under load.
  • Improved System Reliability: Robust design and high-quality manufacturing ensure dependable performance.

Additional Details:

The SI6925DQ-T1 features a low gate charge (Qg) and gate resistance (Rg), which further minimizes switching losses and boosts efficiency. It is designed to function effectively over a wide temperature range, making it suitable for use in diverse operating conditions. The device is typically available in a small surface-mount package, facilitating automated assembly and lowering manufacturing costs. For detailed specifications, including voltage ratings, current capacity, RDS(on) values under various conditions, and other critical parameters, please consult the product datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
Lite-On Inc.
Lowest to $3.3322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess