EN
  • EN
  • DE

LTC2357ILX-16#PBF

Part No LTC2357ILX-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 4 Input 4 SAR 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LTC2357
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924355-LTC2357ILX-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2357ILX-16#PBF CAD Model

Description

Analog Devices Inc. LTC2357ILX-16#PBF Product Overview

The LTC2357ILX-16#PBF from Analog Devices Inc. is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a unique combination of speed, precision, and ease-of-use. Designed to cater to a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition, this ADC delivers exceptional accuracy and noise performance.

Key Features

  • Resolution: 16-bit resolution provides fine detail in captured signals, allowing for precise measurement and analysis.
  • Sample Rate: With a maximum sample rate of up to 5Msps (Mega samples per second), the LTC2357ILX-16#PBF is capable of handling high-speed signals without sacrificing accuracy.
  • Input Range: The ADC features a flexible input range, which can be configured to accommodate various signal levels, ensuring compatibility with a multitude of sensor outputs and signal sources.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across a range of operating conditions.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Interface: It includes a user-friendly SPI-compatible serial interface that simplifies connectivity with microcontrollers and digital signal processors.
  • Package: The LTC2357ILX-16#PBF is available in a compact LQFP package, which is ideal for space-constrained applications.

Reliability and Performance

Designed with reliability in mind, the LTC2357ILX-16#PBF operates over an industrial temperature range and is housed in a robust package that ensures long-term stability and performance. Its advanced design reduces the need for external components, which in turn minimizes system complexity and potential points of failure.

Applications

The versatility of the LTC2357ILX-16#PBF makes it an excellent choice for a range of demanding applications. Whether it's for precision data acquisition, automated test equipment, or high-resolution imaging systems, this ADC delivers the performance needed to achieve accurate and reliable results.

With its combination of speed, precision, and ease-of-use, the LTC2357ILX-16#PBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and efficiency of their data conversion systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.8251 $74.8251
2+ $61.3950 $122.7900
3+ $59.4764 $178.4292
4+ $57.5578 $230.2312
5+ $55.6392 $278.1960
7+ $49.8834 $349.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess