EN
  • EN
  • DE

LMH6720MFX/NOPB

Part No LMH6720MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP SGL W/SD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1055334-LMH6720MFX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6720MFX/NOPB CAD Model

Description

Product Overview: LMH6720MFX/NOPB

The LMH6720MFX/NOPB is a high-performance operational amplifier designed and manufactured by Texas Instruments. This op-amp is part of the LMH6720 series, known for its low distortion and high-speed capabilities. The device is ideally suited for a wide range of applications, including video, communications, and test instrumentation.

Key Features

  • High-Speed Performance: The LMH6720MFX/NOPB offers a high bandwidth of 370 MHz at a gain of +2 V/V, which is essential for maintaining signal integrity in high-speed applications.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 10 MHz, this op-amp ensures minimal signal distortion, making it ideal for high-fidelity audio and video processing.
  • High Output Current: It can deliver a continuous output current of up to 100 mA, allowing it to drive a wide range of loads.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from 2.7V to 11V, providing flexibility in various circuit designs.
  • Low Power Consumption: The LMH6720MFX/NOPB is designed to be power-efficient, with a typical supply current of only 6.5 mA.

Applications

  • Video amplifiers
  • High-speed data acquisition
  • Active filters
  • Test instrumentation
  • Communication systems

Product Packaging and Quality

The LMH6720MFX/NOPB comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. As indicated by the "NOPB" suffix, this product is lead-free and RoHS compliant, meeting the environmental standards of today's electronic industry. Texas Instruments ensures that this op-amp meets their high-quality standards, providing reliability and performance for professional use.

Whether you are designing a high-speed communication system or a high-resolution video interface, the LMH6720MFX/NOPB from Texas Instruments offers the performance and quality needed to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4430 $52.1010
17+ $6.1071 $103.8207
26+ $5.9163 $153.8238
35+ $5.7254 $200.3890
46+ $5.5346 $254.5916
61+ $4.9620 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess