Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 10
-3db Bandwidth 10MHz
Slew Rate 9 V/μs
Operating Supply Current 5.5mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 123315-EL5329IREZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian EL5329IREZ CAD Model

Description

EL5329IREZ Overview

The EL5329IREZ is a high-performance quad op-amp that offers precision and stability for complex electronic circuits. Designed for a broad range of industrial and consumer applications.

Applications

  • Instrumentation Amplifiers
  • Medical Device Systems
  • Adaptive Noise Cancelation Circuits

Features and Benefits

  • High Gain-Bandwidth Product for Superior Frequency Response
  • Ultra-Low Input Offset Voltage, Enhancing Precision
  • Robust Output Drive Capability for Various Load Conditions

Additional Details

With the EL5329IREZ, engineers can leverage its excellent linearity and consistency to improve the accuracy of critical measurements in precision tasks.

You May Also Be Interested in

Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
ECAD model for MAX4313EUA
Analog Devices Inc.
Single 400MHz Differential Receiver LFCSP-16
Lowest to $8.9313
ECAD model for AD8128ACPZ
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $5.5005
ECAD model for LM6584MAX
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $29.7710
ECAD model for AD8120ACP
Fairchild/ON Semiconductor
Triple and Quad Voltage Feedback Amplifiers
Need more? Email Us
ECAD model for FHP3450IM14X
Texas Instruments
Very Wideband, Low Distortion Triple Video Buffer | IC VIDEO BUFFER TRIPLE 16SSOP
Lowest to $7.1407
ECAD model for LMH6739MQX
Texas Instruments
Wide-Bandwidth, DC Restoration Circuit
Lowest to $20.8397
ECAD model for OPA615IDRG4
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $14.6243
ECAD model for AD812ANZ
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $5.1754
ECAD model for ADA4433-1WBCPZ-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1849 $65.5470
75+ $1.7929 $134.4675
115+ $1.7360 $199.6400
155+ $1.6803 $260.4465
200+ $1.6248 $324.9600
270+ $1.4566 $393.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,600 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention