EN
  • EN
  • DE

OPA615IDRG4

Part No OPA615IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Wide-Bandwidth, DC Restoration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications DC Restoration
Number of Circuits 1
-3db Bandwidth 710MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 13mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4 V ~ 6.2 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1233853-OPA615IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name OPA615
Introduction Date January 11, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OPA615IDRG4 CAD Model

Description

Introducing the OPA615IDRG4 from Texas Instruments

The OPA615IDRG4 is a precision, high-speed transimpedance amplifier designed and manufactured by the renowned Texas Instruments. This advanced semiconductor device is specifically engineered to convert input currents into a proportional voltage output with exceptional accuracy and speed. The OPA615IDRG4 is an ideal choice for a wide range of applications, including optical networking, medical instrumentation, and laboratory test equipment.

Constructed with Texas Instruments' cutting-edge technology, the OPA615IDRG4 boasts a wide bandwidth and a high transimpedance gain, which are essential for applications that require rapid and precise signal processing. The device operates over a supply voltage range of 4.5V to 5.5V, making it versatile for various electronic systems. Additionally, its single-ended output and differential inputs provide the flexibility needed for complex circuit designs.

The OPA615IDRG4 comes in a compact 8-pin SOIC package, ensuring a minimal footprint on printed circuit boards and ease of integration into space-constrained designs. The device's robust construction guarantees reliable performance even in harsh industrial environments, while its extended temperature range caters to outdoor applications and equipment exposed to variable climate conditions.

Key features of the OPA615IDRG4 include:

  • High transimpedance gain
  • Wide bandwidth for fast signal processing
  • Low input bias current to minimize errors
  • Single supply voltage operation for simplified power management
  • Differential inputs for improved signal integrity
  • Robust construction suitable for industrial applications
  • Extended operating temperature range

With its impressive specifications, the OPA615IDRG4 is perfectly suited for designers and engineers looking to incorporate a reliable and efficient transimpedance amplifier into their systems. Whether it's for high-speed data acquisition, optical sensors, or any other application that demands precision and speed, the OPA615IDRG4 from Texas Instruments is an excellent choice that promises to deliver top-notch performance and quality.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3562 $67.0686
6+ $18.3435 $110.0610
9+ $17.7703 $159.9327
12+ $17.1970 $206.3640
16+ $16.6238 $265.9808
21+ $14.9041 $312.9861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess