EN
  • EN
  • DE

MAX3665EUA

Part No MAX3665EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 622Mbps, Ultra-Low-Power, 3.3V Transimpedance Preamplifier for SDH/SONET | IC PREAMP 622MBPS TRANS 8-UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transimpedance Preamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX3665
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724992-MAX3665EUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3665EUA CAD Model

Description

Maxim Integrated MAX3665EUA Transimpedance Amplifier

The MAX3665EUA from Maxim Integrated is a high-performance transimpedance amplifier designed to convert a small optical input signal into a usable electrical output. This component is particularly suitable for fiber optic receiver applications, including gigabit Ethernet and fiber channel communication systems.

With a wide bandwidth and a low-noise operation, the MAX3665EUA is optimized for use with PIN photodiodes in the receiver section of fiber optic links. Its ability to handle data rates up to 622Mbps makes it a versatile choice for various high-speed communication protocols.

Key Features

  • Transimpedance Gain: The device offers a transimpedance gain of 4900 V/A, providing a robust signal output from a minimal input.
  • High Bandwidth: It operates with a bandwidth of 650MHz, ensuring the fast and accurate transmission of signals.
  • Low Noise Performance: With a low input-referred noise density of 11pA/√Hz, the MAX3665EUA ensures a clear signal with minimal interference.
  • Single +3.3V Supply: The amplifier operates on a single +3.3V supply voltage, simplifying the power supply design.
  • Automatic Gain Control: It includes automatic gain control (AGC) to maintain a constant output amplitude over a wide range of input signal levels.
  • Shutdown Feature: An added shutdown feature allows for reduced power consumption when the device is not in active use.

Applications

  • Fiber Optic Receivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Systems
  • High-Speed Data Acquisition

The MAX3665EUA comes in a compact 8-pin µMAX package, making it an excellent choice for space-constrained applications. Its robust design and high-level integration reduce the need for external components, allowing for a more straightforward and reliable system design.

Maxim Integrated's commitment to quality ensures that the MAX3665EUA transimpedance amplifier is a reliable and efficient solution for your high-speed optical communication needs. Its performance and features make it a key component in the development of advanced fiber optic communication systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess