EN
  • EN
  • DE

LMH6739MQX

Part No LMH6739MQX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Very Wideband, Low Distortion Triple Video Buffer | IC VIDEO BUFFER TRIPLE 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Buffer
-3db Bandwidth 750MHz
Slew Rate 3300V/μs
Supply Current 32mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LMH6739
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201627-LMH6739MQX
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6739MQX CAD Model

Description

The LMH6739MQX from Texas Instruments is a high-performance, high-speed operational amplifier that is designed to deliver exceptional speed and accuracy for a wide range of applications. This op-amp is a perfect choice for professional-grade video, communication, and instrumentation systems, offering a blend of speed, bandwidth, and power efficiency that is hard to match.

Key Features

  • High Bandwidth: With a unity-gain bandwidth of 190 MHz, the LMH6739MQX is capable of handling high-speed signals with ease, making it ideal for video processing and other high-frequency applications.
  • Fast Slew Rate: A slew rate of 505 V/μs allows this op-amp to respond rapidly to changes in input, ensuring that signals are processed without significant delay.
  • Low Distortion: The device features a low harmonic distortion, which is critical for maintaining signal fidelity, especially in audio and video applications.
  • Output Current: It can deliver an output current of up to 100 mA, which is sufficient for driving a variety of loads.
  • Supply Voltage Range: The LMH6739MQX operates over a wide supply voltage range of ±2.5V to ±6V, offering flexibility in different circuit designs.

Applications

  • Professional Video Equipment
  • Communication Systems
  • Active Filters
  • Test and Measurement Instruments
  • ADC/DAC Buffer

Package and Quality

The LMH6739MQX is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this op-amp meets the stringent requirements of industrial and commercial applications, providing reliable performance over a wide temperature range.

Whether you're designing a high-definition video system, a sophisticated communication interface, or precision measurement equipment, the LMH6739MQX offers the speed, accuracy, and reliability that your projects demand.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3756 $51.0048
20+ $5.2313 $104.6260
30+ $5.0678 $152.0340
41+ $4.9044 $201.0804
53+ $4.7409 $251.2677
71+ $4.2504 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,016 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess