EN
  • EN
  • DE

MAX3510EEP

Part No MAX3510EEP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description MAX3510 UPSTREAM CATV AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications CATV
Number of Circuits 1
-3db Bandwidth 100 MHz
Current - Supply 109 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 188 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211071-MAX3510EEP
Ultra Librarian 3D Model Ultra Librarian MAX3510EEP CAD Model

Description

Maxim Integrated MAX3510EEP Cable Modem Upstream Amplifier

The MAX3510EEP from Maxim Integrated is a highly integrated, programmable upstream amplifier designed to meet the rigorous demands of cable modem applications. As an essential component in the realm of broadband communications, this amplifier plays a pivotal role in facilitating high-speed data transmission over cable networks.

Engineered with precision and performance in mind, the MAX3510EEP is tailored for DOCSIS 3.0 (Data Over Cable Service Interface Specification) and EuroDOCSIS cable systems, ensuring compatibility with the latest standards for cable communications. The device boasts an impressive feature set that includes programmable gain and slope, burst-mode operation, and excellent linearity, which are critical for maintaining signal integrity in a crowded spectrum.

The amplifier's sophisticated design incorporates an integrated step attenuator and a programmable gain amplifier (PGA), which allows for fine-tuning of the signal level to optimize performance. Additionally, the MAX3510EEP supports a wide frequency range, typically from 5MHz to 65MHz, enabling it to handle a broad spectrum of upstream channels.

Another standout feature of the MAX3510EEP is its power efficiency. The device is designed to operate with a low supply voltage, reducing power consumption and heat generation, which is crucial for maintaining the reliability and longevity of cable modem systems. Furthermore, its small form factor, encapsulated in a 20-pin TSSOP package, makes it an ideal choice for space-constrained applications.

For developers and engineers, Maxim Integrated provides comprehensive support for the MAX3510EEP, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration process and helps to accelerate the development cycle of cable modem products.

In summary, the MAX3510EEP from Maxim Integrated is a state-of-the-art solution for cable modem upstream amplification, delivering programmability, efficiency, and high performance in a compact package. It stands as a testament to Maxim Integrated's commitment to powering the communications infrastructure of the future.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1141 $61.7115
35+ $3.3749 $118.1215
53+ $3.2698 $173.2994
73+ $3.1647 $231.0231
95+ $3.0584 $290.5480
127+ $2.7431 $348.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess