EN
  • EN
  • DE

MAX3510EEP-T

Part No MAX3510EEP-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description MAX3510 UPSTREAM CATV AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications CATV
Number of Circuits 1
-3db Bandwidth 100 MHz
Current - Supply 109 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211073-MAX3510EEP-T
Ultra Librarian 3D Model Ultra Librarian MAX3510EEP-T CAD Model

Description

Maxim Integrated MAX3510EEP-T: High-Efficiency Upstream Amplifier

The MAX3510EEP-T from Maxim Integrated is a cutting-edge, high-performance upstream amplifier designed specifically for CATV applications. This device is a perfect solution for systems requiring extended battery life and improved upstream signal quality in cable modems and set-top boxes. The MAX3510EEP-T is engineered to provide a combination of low power consumption and high output power, making it an ideal choice for cable modem termination systems (CMTS) and other similar applications.

With its advanced features, the MAX3510EEP-T offers a significant improvement in upstream signal transmission. It incorporates an integrated step-up converter and an upconverter mixer, enabling it to achieve a high level of efficiency. The device's power amplifier (PA) is capable of delivering a high output power of up to 64 QAM upstream signals, ensuring reliable and robust performance in a variety of network conditions.

One of the key advantages of the MAX3510EEP-T is its programmable gain amplifier (PGA), which allows for precise gain control and ensures optimal signal levels. This feature is particularly useful for maintaining signal integrity across different cable lengths and conditions. Additionally, the device includes a burst-mode-ready feature that supports TDMA and SCDMA transmission schemes, providing flexibility for system designers.

The MAX3510EEP-T is housed in a compact 20-pin QSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The device also includes integrated harmonic filters, which reduce the need for external components and simplify the overall design process.

Overall, the MAX3510EEP-T from Maxim Integrated represents a powerful solution for enhancing the efficiency and performance of upstream cable transmission. Its combination of high output power, low power consumption, and advanced features make it a top choice for designers looking to optimize their CATV systems.

For more detailed information and specifications, designers and engineers are encouraged to refer to the MAX3510EEP-T datasheet available on the Maxim Integrated website or contact their support for further assistance.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1141 $61.7115
35+ $3.3749 $118.1215
53+ $3.2698 $173.2994
73+ $3.1647 $231.0231
95+ $3.0584 $290.5480
127+ $2.7431 $348.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess