EN
  • EN
  • DE

ADA4433-1WBCPZ-R7

Part No ADA4433-1WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description SD Video Filter Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Reconstruction Filter
Output Type Differential
Number of Circuits 1
-3db Bandwidth 9.9MHz
Operating Supply Current 13.2mA
Output Current per Channel 29mA
Dual Supply Voltage (±) 2.7 V ~ 3.6 V
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139429-ADA4433-1WBCPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4433-1
Introduction Date April 13, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4433-1WBCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4433-1WBCPZ-R7 Overview

The ADA4433-1WBCPZ-R7 is a high-performance, fully integrated video reconstruction filter from the renowned manufacturer Analog Devices Inc. This advanced component is specifically designed to provide superior video quality in a variety of applications, including standard-definition (SD) video, high-definition (HD) video, and personal video recording systems.

Encased in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, the ADA4433-1WBCPZ-R7 is an ideal solution for space-constrained designs. Its small footprint does not compromise its functionality or performance, making it an excellent choice for portable and consumer electronics where size and power efficiency are critical.

Key Features

  • Integrated Filter: The ADA4433-1WBCPZ-R7 includes a high-quality, integrated reconstruction filter that significantly reduces the need for external components, simplifying the design and reducing overall system cost.
  • Low Power Consumption: With a focus on power efficiency, this device operates with a low power consumption, making it suitable for battery-powered applications.
  • High Performance: The device delivers excellent video performance with a high level of integration, ensuring crisp and clear video signals.
  • Easy to Use: The ADA4433-1WBCPZ-R7 is designed for ease of use, with minimal external components required for operation, which helps to speed up the design process and time to market.

Applications

The versatility of the ADA4433-1WBCPZ-R7 makes it an ideal choice for a wide range of video applications. It is particularly well-suited for:

  • Video surveillance systems
  • Set-top boxes
  • Portable media players
  • Video conferencing equipment
  • Automotive rearview cameras

With its combination of high performance, low power consumption, and ease of use, the ADA4433-1WBCPZ-R7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the video capabilities of their products. Its integration features and compact size make it a standout choice for modern video applications where quality and efficiency are paramount.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3350 $53.4000
95+ $1.0954 $104.0630
145+ $1.0612 $153.8740
195+ $1.0270 $200.2650
255+ $0.9927 $253.1385
340+ $0.8900 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,962 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess