EN
  • EN
  • DE

SN761663DGKRG4

Part No SN761663DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AGC AMP FOR TV TUNER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Operating Supply Current 23mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 065766-SN761663DGKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN761663DGKRG4 CAD Model

Description

The SN761663DGKRG4 is a high-performance, integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern RF and digital applications. This versatile product is engineered to provide a reliable solution for various applications, including but not limited to, digital television, set-top boxes, and other multimedia devices.

At its core, the SN761663DGKRG4 is a tuner IC that is capable of receiving both analog and digital signals. It supports a wide range of frequencies, making it a highly adaptable component for systems that require tuning capabilities across different bands and standards. The product is designed with a focus on providing excellent sensitivity and strong signal quality, which is crucial for maintaining high-quality audio and video output in consumer electronics.

Key Features:

  • Support for multiple broadcasting standards, ensuring compatibility with global TV signal formats.
  • Low noise figure, which enhances the overall signal-to-noise ratio for clearer reception.
  • High integration, reducing the need for external components and simplifying circuit design.
  • Flexible interface options, facilitating easy integration with a variety of microcontrollers and processors.
  • Compact package design, saving space on printed circuit boards and enabling the development of sleeker device profiles.

The SN761663DGKRG4 is housed in a surface-mount package that allows for efficient assembly and soldering onto PCBs. Its small footprint is particularly beneficial for designs where space is at a premium. Additionally, the product's power consumption is optimized to contribute to the energy efficiency of the end application, which is increasingly important in today's eco-conscious market.

By choosing the SN761663DGKRG4, designers and engineers can expect a high-quality product that meets the rigorous standards set by Texas Instruments. Its robust performance, coupled with Texas Instruments' commitment to quality, makes it a smart choice for those looking to incorporate a reliable tuner IC into their designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess