EN
  • EN
  • DE

LMH6720MF/NOPB

Part No LMH6720MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Current - Supply 5.6mA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series LMH6720
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808637-LMH6720MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6720MF/NOPB CAD Model

Description

The LMH6720MF/NOPB is a high-performance, voltage feedback amplifier designed by Texas Instruments to cater to a wide range of applications requiring fast and precise amplification. With its exceptional speed and low power consumption, this amplifier is ideal for video, communications, and test instrumentation systems.

Key Features:

  • High-Speed Performance: The LMH6720MF/NOPB boasts a high slew rate of 1700 V/µs and a wide bandwidth of 275 MHz at a gain of +2, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption with a typical supply current of just 6.5 mA, helping to improve the energy efficiency of the overall system.
  • Wide Supply Range: It operates over a wide supply range of ±2.5V to ±6V, allowing for flexible integration into various circuit designs.
  • High Output Current: Capable of delivering a continuous output current of up to 85 mA, the LMH6720MF/NOPB can drive a wide range of loads.
  • Low Distortion: The amplifier features low harmonic distortion, making it suitable for applications that require high fidelity and precision.

Applications:

  • High-definition video processing
  • Telecommunications and data communications
  • Active filters and ADC/DAC buffers
  • Test and measurement equipment
  • Medical imaging systems

The LMH6720MF/NOPB comes in a compact SOT-23-5 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its single supply operation and the capability of driving capacitive loads make it a versatile choice for designers looking for a robust amplifier solution.

With its combination of high-speed operation, low power consumption, and versatile supply and load-driving capabilities, the LMH6720MF/NOPB from Texas Instruments stands out as a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1953 $50.3671
17+ $5.9039 $100.3663
27+ $5.7194 $154.4238
37+ $5.5349 $204.7913
47+ $5.3504 $251.4688
63+ $4.7969 $302.2047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess