EN
  • EN
  • DE

OUAZ-SH-105L-5VDC

Part No OUAZ-SH-105L-5VDC
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 341559-OUAZ-SH-105L-5VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OUAZ-SH-105L-5VDC CAD Model

Description

The OUAZ-SH-105L-5VDC is a single pole, single throw (SPST) miniature PCB power relay manufactured by TE Connectivity. This relay is designed for a wide range of applications requiring reliable switching performance in a compact size. It operates on a 5VDC coil voltage and is capable of switching up to a specified current and voltage, making it suitable for controlling various electrical loads.

Applications:

  • Home Appliances: Used in appliances like washing machines, refrigerators, and microwave ovens for switching power to various components.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning units to control motors, fans, and other electrical devices.
  • Industrial Control Systems: Integrated into industrial automation equipment for switching sensors, actuators, and control circuits.
  • Power Supplies: Used in power supplies and adapters for switching DC voltages.
  • Office Automation Equipment: Found in printers, copiers, and other office equipment for controlling power and signal circuits.

Features:

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • SPST Configuration: Single pole, single throw contact arrangement for simple switching operations.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • High Contact Capacity: Capable of switching significant current and voltage levels.
  • Sealed Construction: Provides protection against dust and other contaminants, enhancing reliability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Small form factor allows for integration into compact devices and systems.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Long Life: Durable construction ensures a long operational lifespan.
  • Versatile Applications: Suitable for a broad range of applications due to its electrical characteristics and compact size.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from harmful substances.

Additional Details:

The OUAZ-SH-105L-5VDC relay features a coil voltage of 5VDC and a contact rating suitable for switching various loads. It is typically mounted on a PCB using through-hole soldering. The relay's sealed construction ensures reliable operation in environments with dust or other contaminants. Its compact size and high sensitivity make it an excellent choice for applications where space and energy efficiency are critical. The part is commonly available through various electronic component distributors.

You May Also Be Interested in

Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess