EN
  • EN
  • DE

OPA360AIDCKT

Part No OPA360AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP CMOS RRO VIDEO SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 026096-OPA360AIDCKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA360AIDCKT CAD Model

Description

The OPA360AIDCKT is a high-performance amplifier product manufactured by Texas Instruments, a leading global semiconductor company.

  • Single Supply Voltage: Yes
  • Bandwidth: 185 MHz
  • Slew Rate: 375 V/µs
  • Input Voltage Noise: 4.6 nV/√Hz
  • Input Current Noise: 1.3 pA/√Hz
  • Output Current Drive: 75 mA
  • Rail-to-Rail Output Swing: Yes
  • Package: 6-pin SC-70
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2560 $51.2000
420+ $0.2398 $100.7160
650+ $0.2317 $150.6050
930+ $0.2155 $200.4150
1,210+ $0.2074 $250.9540
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,540 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess