EN
  • EN
  • DE

SN105028PZP

Part No SN105028PZP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Win Source Part Number 191216-SN105028PZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN105028PZP CAD Model

Description

Product SN105028PZP from Texas Instruments is a high-quality, high-performance integrated circuit, designed with the latest technology for maximum efficiency and reliability.

  • Manufacturer: Texas Instruments
  • Applications: Signal processing, power management, and other electronic applications
  • Power Consumption: Low
  • Energy Efficiency: Paramount
  • Performance: High-speed operation and excellent signal quality
  • Integration: Easy integration into various systems
  • Package: Compact
  • Compatibility: Compatible with a wide range of other components
  • Materials: Highest quality
  • Durability: Long-lasting performance
  • Conditions: Withstand harsh

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess