EN
  • EN
  • DE

BH76812FVM

Part No BH76812FVM
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low voltage operation video driver with LPF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819333-BH76812FVM
Ultra Librarian 3D Model Ultra Librarian BH76812FVM CAD Model

Description

The BH76812FVM is a video amplifier module manufactured by Rohm Semiconductor, designed for high-performance video signal processing. This amplifier is specifically engineered to handle various video formats and standards, ensuring optimal signal quality and clarity.

Applications:

  • Video surveillance systems
  • High-definition displays
  • Video recording equipment
  • Automotive infotainment systems
  • Medical imaging devices
  • Broadcast video equipment

Features:

  • High bandwidth for excellent video signal fidelity
  • Low noise performance to maintain signal clarity
  • Integrated filters for signal conditioning
  • Clamp function for stable black level
  • Differential input and output configurations
  • Compact package for space-saving designs
  • Wide operating temperature range

Benefits:

  • Superior video quality in display applications
  • Enhanced signal clarity in surveillance systems
  • Reduced noise and interference in video recordings
  • Stable and consistent performance across temperature variations
  • Simplified design with integrated filtering and clamping functions
  • Minimized PCB footprint for compact devices
  • Improved system reliability due to robust design

Additional Details:

The BH76812FVM operates on a single power supply voltage, typically around 5V, and consumes minimal power, contributing to energy efficiency. Its high bandwidth allows it to handle high-resolution video signals without significant degradation. The integrated filters help to reduce noise and unwanted artifacts, ensuring a clean and clear video output. The clamp function is essential for maintaining a stable black level, which is crucial for accurate color reproduction. The differential input and output configurations help to minimize common-mode noise and improve signal integrity. Its compact package makes it suitable for use in space-constrained applications. The device is designed to operate over a wide temperature range, making it suitable for use in various environments. Specific parameters, such as the exact bandwidth, noise figure, and power consumption, can be found in the product datasheet provided by Rohm Semiconductor.

The BH76812FVM offers a robust and reliable solution for video amplification, making it a popular choice in numerous video-related applications. Its combination of high performance, integrated features, and compact size makes it an ideal component for enhancing video signal quality and clarity.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6089 $120.6675
115+ $1.5581 $179.1815
155+ $1.5084 $233.8020
200+ $1.4576 $291.5200
270+ $1.3075 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess