The HC595AG from ON Semiconductor is a high-performance, 8-bit serial-in, serial or parallel-out shift register with a storage register and 3-state outputs. This integrated circuit is designed to provide efficient data manipulation in digital systems, particularly where low power operation and high data throughput are required.
Key Features
- Shift Register: The device includes an 8-bit serial shift register that allows serial input to be converted into serial or parallel output, offering flexibility in data processing.
- Storage Register: Comes with an 8-bit storage register that holds the data before it is output on the parallel lines, ensuring data integrity and synchronization.
- 3-State Outputs: The HC595AG features 3-state output registers that can either drive the data lines, be in a high-impedance state, or be in a low state, allowing for connection to a common bus without interference.
- High-Speed Operation: Engineered for high-speed operation, this device is capable of handling data rates that are essential for modern digital applications.
- Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
Applications
The HC595AG is versatile and can be used in a variety of applications including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Digital signal processing
- LED displays and LED drivers
- Data routing
Technical Specifications
Parameter
Value
Supply Voltage
2V to 6V
Operating Temperature
-55°C to 125°C
Package
SOIC-16
Output Current
-35 mA to 35 mA
The HC595AG from ON Semiconductor is a reliable and efficient solution for digital systems requiring data shifting and storage capabilities. Its robust design and flexible operation make it an excellent choice for a wide range of electronic applications.