EN
  • EN
  • DE

HA4600CH96

Part No HA4600CH96
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER VIDEO 480MHZ SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 1
-3db Bandwidth 480MHz
Slew Rate 1770 V/μs
Operating Supply Current 10.5mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 204556-HA4600CH96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA4600CH96 CAD Model

Description

The Intersil HA4600CH96 is an integrated circuit designed for use as a buffer in electronic devices. It has a Win Source Part Number of 204556-HA4600CH96 and comes in a reel - TR packaging. It is part of the Integrated Circuits category and has a medium popularity.

  • Bandwidth: 480MHz -3db
  • Slew Rate: 1770 V/μs
  • Supply Voltage: ±4.5 V to 5.5 V
  • Operating Supply Current: 10.5mA
  • Channel Output Current: 20mA
  • Status: Obsolete (EOL)

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Analog Devices Inc.
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess