EN
  • EN
  • DE

BCM56850A2KFSBG

Part No BCM56850A2KFSBG
Manufacturer Broadcom Limited
Catalog Interface - Controllers
Description IC ETHERNET SWTCH 10G MULT LAYER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Status Obsolete
Protocol Ethernet
Function Switch
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709676-BCM56850A2KFSBG
Introduction Date January 01, 2000
ECCN 5A991
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56850A2KFSBG CAD Model

Description

The BCM56850A2KFSBG is a high-performance, highly integrated switch controller from Broadcom. It is designed to meet the demanding requirements of modern data centers and enterprise networks. This controller facilitates efficient packet processing and forwarding, enabling high-bandwidth and low-latency communication across network devices.

Applications

  • Data center switches
  • Enterprise network switches
  • Service provider edge routers
  • Top-of-rack (ToR) switches
  • Aggregation switches

Features

  • High-density Gigabit Ethernet (GbE) and 10 Gigabit Ethernet (10GbE) support
  • Advanced traffic management and quality of service (QoS) capabilities
  • Integrated packet buffer for improved performance
  • Support for virtualized environments
  • Energy-efficient design for reduced power consumption
  • Comprehensive security features, including access control lists (ACLs)
  • Flexible programmability and configuration options
  • Support for multiple protocols, including IPv4 and IPv6
  • Advanced diagnostics and monitoring tools
  • Scalable architecture to accommodate future network growth

Benefits

  • Enhanced network performance and throughput
  • Improved quality of service for critical applications
  • Reduced latency for faster response times
  • Lower power consumption and operating costs
  • Simplified network management and administration
  • Increased network security and protection against threats
  • Greater flexibility and scalability to adapt to changing network needs
  • Reduced capital expenditures through higher port density and integration

Additional Details

The BCM56850A2KFSBG incorporates a sophisticated architecture designed for optimal packet processing. Its traffic management capabilities allow network administrators to prioritize critical traffic, ensuring the best possible performance for latency-sensitive applications. The integrated packet buffer helps to prevent packet loss during periods of high network congestion. Furthermore, the controller's energy-efficient design contributes to lower power consumption and reduced operating costs. It is also designed with virtualization in mind, supporting virtualized environments and facilitating the efficient allocation of network resources.

The device features comprehensive security features that protect the network from unauthorized access and malicious attacks. Its programmability and configuration options allow network administrators to customize the controller's behavior to meet specific network requirements. With support for multiple protocols, the BCM56850A2KFSBG provides a versatile solution for a wide range of networking applications.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess